Solid State SPST-NO (1 Form A) Hockey Puck
SSR, Panel Mount, IP00, 660VAC/50A,
Solid State Relays - Industrial Mount 50A/480Vac DC In RAN
SOLID STATE RELAY, 50A, 3-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes
SSR RELAY SPST-NO 50A 48-660V
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 646-1246-ND | 84134320 | 84134320 | 02P0411 | 84134320 |
| Product Name | Solid State Relays | CRDM Solid State | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 3-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC |