The VOM618A-3X001T is an optocoupler with a GaAs infrared emitting diode and a silicon planar phototransistor in a SOP-4 mini-flat package with 100 mil lead pitch. It features a current transfer ratio of 100% to 200% at 1 mA input current, 3750 V RMS isolation test voltage, and operates from -55 °C to +110 °C. It meets UL1577, cUL, DIN EN 60747-5-5 (VDE 0884-5), FIMKO EN 60065 and EN 60950-1, and CQC GB8898-2011 and GB4943.1-2011 safety standards. The device has low coupling capacitance of 0.3 pF and a collector-emitter saturation voltage of up to 0.4 V. Switching times are 8 μs turn-on and 35 μs turn-off under saturated conditions with a 4.7 kΩ load.
Optocoupler - Transistor Output, TRANSISTOR OUTPUT OPTOCOUPLER Product overview: VOM618A-3X001T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM618A-3X001T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VOM618A-3X001T |
| Product Name | Bipolar Transistor |
| IC(max) | 100 milliamps |