The VOM1271T is an SOP-4 packaged photovoltaic MOSFET driver with integrated fast turn-off, designed to drive external MOSFETs without requiring an external power supply. It provides an open-circuit voltage of 8.4 V typical at 10 mA LED current and a short-circuit current of 15 µA typical. The device offers 3750 V RMS isolation, a turn-on time of 53 µs typical, and a turn-off time of 65 µs typical. It meets UL, cUL, VDE, and FIMKO safety approvals and operates within an ambient temperature range of -40 to +100 °C.
SOP-4 MOSFET Driver, 4.5kV Isolation, 50mA, DC Input Product overview: VOM1271T from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5kV, 50mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.5kV, 50mA, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VOM1271T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 903-VOM1271T |
| Product Name | 4.5kV 50mA MOSFET Transistor |
| TJ | -40 C (-40 F) |