Nexperia B.V. N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 BUK7M6R0-40HX

Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Description
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in an LFPAK33 package, rated for a maximum junction temperature of 175 °C and designed to AEC-Q101 standards. The device features Trench 9 superjunction technology and a copper clip package for high power density and reliability, with a drain-source on-state resistance of 3.4 to 6 mΩ at 25 °C and a continuous drain current of up to 50 A. It supports repetitive avalanche rating and has gull wing leads for high manufacturability. The LFPAK33 package measures 8.8 mm × 4.6 mm × 1.1 mm and has eight leads with a 0.65 mm pitch.

Datasheet Summary
Powered by GS/AI

Automotive qualified N-channel 40 V MOSFET in an LFPAK33 package, rated for a maximum junction temperature of 175 °C and designed to AEC-Q101 standards. The device features Trench 9 superjunction technology and a copper clip package for high power density and reliability, with a drain-source on-state resistance of 3.4 to 6 mΩ at 25 °C and a continuous drain current of up to 50 A. It supports repetitive avalanche rating and has gull wing leads for high manufacturability. The LFPAK33 package measures 8.8 mm × 4.6 mm × 1.1 mm and has eight leads with a 0.65 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 - BUK7M6R0-40HX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33
BUK7M6R0-40HX
N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 BUK7M6R0-40HX
Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Trench 9 superjunction technology: Low power losses, high power density Applications 12 V automotive systems Powertrain, chassis, body and infotainment applications Medium/Low power motor drive DC-DC systems LED lighting

Automotive qualified standard level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Trench 9 superjunction technology:
    • Low power losses, high power density

Applications

  • 12 V automotive systems
  • Powertrain, chassis, body and infotainment applications
  • Medium/Low power motor drive
  • DC-DC systems
  • LED lighting
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-8698-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8698-6-ND
Single FETs, MOSFETs 1727-8698-6-ND
N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8698-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8698-2-ND
Single FETs, MOSFETs 1727-8698-2-ND
N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8698-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8698-1-ND
Single FETs, MOSFETs 1727-8698-1-ND
N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

N-Channel 40V 50A (Ta) 70W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M6R0-40HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M6R0-40HX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M6R0-40HX
MOSFET N-CH 40V 50A LFPAK33

MOSFET N-CH 40V 50A LFPAK33

Supplier's Site
Mosfet, N-Ch, 40V, 50A, 175Deg C, 70W; Transistor Polarity Nexperia - 99AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 50A, 175Deg C, 70W; Transistor Polarity Nexperia
99AC8920
Mosfet, N-Ch, 40V, 50A, 175Deg C, 70W; Transistor Polarity Nexperia 99AC8920
MOSFET, N-CH, 40V, 50A, 175DEG C, 70W; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 50A, 175DEG C, 70W; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0049ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7M6R0-40HX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7M6R0-40HX
Single FETs, MOSFETs BUK7M6R0-40HX
MOSFET N-CH 40V 50A LFPAK33

MOSFET N-CH 40V 50A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 6.0 m? standard level MOSFET in LFPAK33

MOSFET N-channel 40 V, 6.0 m? standard level MOSFET in LFPAK33

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M6R0-40HX 1727-8698-6-ND BUK7M6R0-40HX 99AC8920 BUK7M6R0-40HX BUK7M6R0-40HX
Product Name N-channel 40 V, 6.0 mOhm standard level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 50A, 175Deg C, 70W; Transistor Polarity Nexperia Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 50000 milliamps 50000 milliamps 50000 milliamps
VGS(off) 20 volts
PD 70 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data