The VO615A-6X017T is a phototransistor optocoupler with a gallium arsenide infrared-emitting diode in a surface-mount SMD-4 package, designed for reinforced electrical isolation in safety-critical applications. It features a 70 V collector-emitter voltage, 6 kV transient isolation voltage, 850 V repetitive peak isolation voltage, and an operating temperature range of -55 °C to +110 °C. The device meets UL 1577, cUL 1577, BSI, FIMKO, CQC, and DIN EN 60747-5-5 (VDE 0884-5) safety approvals. The package has a creepage and clearance distance of at least 7.6 mm and an insulation thickness of 0.4 mm. The part is rated for an input forward current up to 60 mA and an output saturation voltage of 0.3 V at 10 mA collector current and 1 mA forward current.
1CH Transistor Optocoupler, 70V VCEO, 5kV Isolation, 60mA IF, SMD Product overview: VO615A-6X017T from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70V, 5kV, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 70V, 5kV, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-VO615A-6X017T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-VO615A-6X017T |
| Product Name | SMD 70V 5kV 60mA Bipolar Transistor |
| IC(max) | 50 milliamps |