Infineon Technologies AG Single Bipolar Transistors BCP5316E6433HTMA1

Description
Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5316E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5316E6433HTMA1TR-ND
Single Bipolar Transistors BCP5316E6433HTMA1TR-ND
Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT223-4

Bipolar (BJT) Transistor PNP 80V 1A 125MHz 2W Surface Mount PG-SOT223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314735-BCP5316E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1314735-BCP5316E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314735-BCP5316E6433HTMA1
Win Source Part Number: 1314735-BCP5316E6433 HTMA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 2 W Voltage - Collector Emitter Breakdown (Max): 80 V Current - Collector (Ic) (Max): 1 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V Frequency - Transition: 125MHz Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Infineon Technologies Base Product Number: BCP53 Product Status: Obsolete

Win Source Part Number: 1314735-BCP5316E6433HTMA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 2V
Frequency - Transition: 125MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Infineon Technologies
Base Product Number: BCP53
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5316E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5316E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5316E6433HTMA1
TRANS PNP 80V 1A SOT223-4

TRANS PNP 80V 1A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BCP5316E6433HTMA1TR-ND 1314735-BCP5316E6433HTMA1 BCP5316E6433HTMA1
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219988 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers