Vishay Precision Group Triac & SCR Output Optocouplers VO3526

Description
Triac & SCR Output Optocouplers 1.0A Load Current Power Phototriac
Datasheet
Description
Triac & SCR Output Optocouplers 1.0A Load Current Power Phototriac
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
VO3526
Triac & SCR Output Optocouplers VO3526
Triac & SCR Output Optocouplers 1.0A Load Current Power Phototriac

Triac & SCR Output Optocouplers 1.0A Load Current Power Phototriac

Buy Now Datasheet
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay - 50R7391 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
50R7391
Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay 50R7391
OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:10Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 5300VRMS; Optocoupler Case Style:DIP; No. of Pins:10Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number VO3526 50R7391
Product Name Triac & SCR Output Optocouplers Optocoupler, Phototriac, 5300Vrms; Optocoupler Case Style Vishay
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1025541 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details