Vishay Precision Group Driver; Contact Form Vishay VO1263AACTR

Description
DRIVER; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:5.3kV RoHS Compliant: Yes
Datasheet
Description
DRIVER; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:5.3kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver; Contact Form Vishay - 46M5887 - Newark, An Avnet Company
Chicago, IL, United States
Driver; Contact Form Vishay
46M5887
Driver; Contact Form Vishay 46M5887
DRIVER; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:5.3kV RoHS Compliant: Yes

DRIVER; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:-; Isolation Voltage:5.3kV RoHS Compliant: Yes

Supplier's Site
Solid State Relay, Full Reel; Contact Form Vishay - 93K1108 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Full Reel; Contact Form Vishay
93K1108
Solid State Relay, Full Reel; Contact Form Vishay 93K1108
Solid State Relay, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

Solid State Relay, FULL REEL; Contact Form:DPST-NO (2 Form A); Load Type:-; Load Voltage Max:-; Load Current:-; MOSFET Relay Package Style:SMD-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing; On State Resistance Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, -999, 9.8Ua, 14V, Smd Rohs Compliant Vishay - 69AH3763 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, -999, 9.8Ua, 14V, Smd Rohs Compliant Vishay
69AH3763
Mosfet Relay, -999, 9.8Ua, 14V, Smd Rohs Compliant Vishay 69AH3763
MOSFET RELAY, -999, 9.8UA, 14V, SMD ROHS COMPLIANT: YES

MOSFET RELAY, -999, 9.8UA, 14V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 46M5887 69AH3763
Product Name Driver; Contact Form Vishay Mosfet Relay, -999, 9.8Ua, 14V, Smd Rohs Compliant Vishay
Application Type Latching Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1161-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-738-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details