The 592S-EEPT is a single-phase E1 Plus electronic overload relay rated for 1.0 to 5.0 A, with selectable trip classes of 10, 15, 20, or 30 and both automatic and manual reset options. It features current measurement-based thermal protection, ambient temperature compensation, and a 5:1 adjustment range. The relay includes a 3-second phase loss detection, isolated N.C. and N.O. contacts rated for 600 V, and is designed for direct mounting to contactors. It complies with EN 60947-4-1, EN 60947-5-1, CSA 22.2 No. 14, UL 508, and is c-UL-us listed and CE marked.
Bulletin 592S, E1 Plus Solid State Overload Relay, Automatic / Manual Reset, 1.0-5.0 Amps (1 Phase), Mounts to NEMA Contactor,
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 592S-EEPT |
| Product Name | E1 Plus 1-5 A Overload Relay |