Sensata Technologies PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO 10PCV2415

Description
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO
Request a Quote Datasheet
Description
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO - 10PCV2415 - Heilind Electronics, Inc.
Wilmington, MA, United States
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO
10PCV2415
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO 10PCV2415
PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO

PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO

Buy Now
Solid State Relays - CC1161-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1161-ND
Solid State Relays CC1161-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
10PCV2415
Solid State Relays - Industrial Mount 10PCV2415
Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/15A 2-10Vdc

Solid State Relays - Industrial Mount Prop.Contr.SSR 240 Vac/15A 2-10Vdc

Buy Now Datasheet
Relays - Solid State Relays - 10PCV2415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
10PCV2415
Relays - Solid State Relays 10PCV2415
SSR RELAY SPST-NO 15A 100-240V

SSR RELAY SPST-NO 15A 100-240V

Supplier's Site
Solid State Relay, 2-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom - 38M0044 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 2-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom
38M0044
Solid State Relay, 2-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom 38M0044
SOLID STATE RELAY, 2-10VDC, 15A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:100VAC RoHS Compliant: Yes

SOLID STATE RELAY, 2-10VDC, 15A, PANEL; Contact Configuration:-; Load Current:15A; Operating Voltage Max:240VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output; Operating Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 10PCV2415 CC1161-ND 10PCV2415 10PCV2415 38M0044
Product Name PROPORTIONAL CONTROL SSR, PN L MT, 15A/240VAC, 2-10VDC CO Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays Solid State Relay, 2-10Vdc, 15A, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 2 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394000249024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 1-2345984-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers