Vishay Precision Group LED Indication - Discrete VLRE31R1S2-GS08

Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLRE31R1S2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLRE31R1S2-GS08TR-ND
LED Indication - Discrete 751-VLRE31R1S2-GS08TR-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLRE31R1S2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLRE31R1S2-GS08DKR-ND
LED Indication - Discrete 751-VLRE31R1S2-GS08DKR-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 751-VLRE31R1S2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLRE31R1S2-GS08CT-ND
LED Indication - Discrete 751-VLRE31R1S2-GS08CT-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LEDs - 7103963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLRE31R1S2-GS08 LED

Vishay VLRE31R1S2-GS08 LED

Supplier's Site
LEDs - 7103963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLRE31R1S2-GS08 LED

Vishay VLRE31R1S2-GS08 LED

Supplier's Site
LEDs - 1696144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLRE31R1S2-GS08 LED

Vishay VLRE31R1S2-GS08 LED

Supplier's Site
Led Smd Yellow Reverse Gullwing Rohs Compliant Vishay - 76R1429 - Newark, An Avnet Company
Chicago, IL, United States
Led Smd Yellow Reverse Gullwing Rohs Compliant Vishay
76R1429
Led Smd Yellow Reverse Gullwing Rohs Compliant Vishay 76R1429
LED SMD YELLOW REVERSE GULLWING ROHS COMPLIANT: YES

LED SMD YELLOW REVERSE GULLWING ROHS COMPLIANT: YES

Supplier's Site
Led, Aec-Q101, Yellow, 285Mcd, 588Nm Rohs Compliant Vishay - 58AJ2837 - Newark, An Avnet Company
Chicago, IL, United States
Led, Aec-Q101, Yellow, 285Mcd, 588Nm Rohs Compliant Vishay
58AJ2837
Led, Aec-Q101, Yellow, 285Mcd, 588Nm Rohs Compliant Vishay 58AJ2837
LED, AEC-Q101, YELLOW, 285MCD, 588NM ROHS COMPLIANT: YES

LED, AEC-Q101, YELLOW, 285MCD, 588NM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLRE31R1S2-GS08
Standard LEDs - SMD VLRE31R1S2-GS08
Standard LEDs - SMD Yellow Rev Gullwng

Standard LEDs - SMD Yellow Rev Gullwng

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLRE31R1S2-GS08TR-ND 7103963 7103963P 76R1429 VLRE31R1S2-GS08
Product Name LED Indication - Discrete LEDs LEDs Led Smd Yellow Reverse Gullwing Rohs Compliant Vishay Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend 3.2 x 2.8mm
LED Type Yellow Yellow; Clear
Peak Wavelength 590 nm (5900 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details