Vishay Precision Group LED Indication - Discrete VLMY1500-GS08

Description
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMY1500-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1500-GS08CT-ND
LED Indication - Discrete VLMY1500-GS08CT-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMY1500-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1500-GS08TR-ND
LED Indication - Discrete VLMY1500-GS08TR-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMY1500-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMY1500-GS08DKR-ND
LED Indication - Discrete VLMY1500-GS08DKR-ND
Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Yellow 592nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Led, Yellow, 180Mcd, 0402; Led Color Vishay - 12X9117 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 180Mcd, 0402; Led Color Vishay
12X9117
Led, Yellow, 180Mcd, 0402; Led Color Vishay 12X9117
LED, YELLOW, 180MCD, 0402; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:180mcd; Viewing Angle:65°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 180MCD, 0402; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:180mcd; Viewing Angle:65°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 180Mcd, 0402, Full Reel; Led Color Vishay - 27W9801 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 180Mcd, 0402, Full Reel; Led Color Vishay
27W9801
Led, Yellow, 180Mcd, 0402, Full Reel; Led Color Vishay 27W9801
LED, YELLOW, 180MCD, 0402, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 180MCD, 0402, FULL REEL; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:-; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMY1500-GS08
Standard LEDs - SMD VLMY1500-GS08
Standard LEDs - SMD 0402 YELLOW Non-Diff

Standard LEDs - SMD 0402 YELLOW Non-Diff

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMY1500-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMY1500-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMY1500-GS08
20mA 104mcd -30°C~+85°C 590nm Yellow 130° 75mW 2V 0402 Light Emitting Diodes (LED) ROHS

20mA 104mcd -30°C~+85°C 590nm Yellow 130° 75mW 2V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMY1500-GS08CT-ND 12X9117 27W9801 VLMY1500-GS08 VLMY1500-GS08
Product Name LED Indication - Discrete Led, Yellow, 180Mcd, 0402; Led Color Vishay Led, Yellow, 180Mcd, 0402, Full Reel; Led Color Vishay Standard LEDs - SMD Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0402 (1005 Metric)
LED Type Yellow Yellow; Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 130 degrees 65 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM RED SMD LED GULL WING - AM2520EC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details
5 suppliers