Vishay Precision Group LED Indication - Discrete VLMW33S2V1-5K8L-08

Description
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMW33S2V1-5K8L-08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMW33S2V1-5K8L-08TR-ND
LED Indication - Discrete VLMW33S2V1-5K8L-08TR-ND
White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

White, Cool 5500K LED Indication - Discrete 3.7V 2-SMD, J-Lead

Buy Now Datasheet
Led, White, 2.4Mm, 900Mcd; Led Color Vishay - 35M3101 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.4Mm, 900Mcd; Led Color Vishay
35M3101
Led, White, 2.4Mm, 900Mcd; Led Color Vishay 35M3101
LED, WHITE, 2.4MM, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:900mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, WHITE, 2.4MM, 900MCD; LED Color:White; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.7V; Luminous Intensity:900mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMW33S2V1-5K8L-08
Standard LEDs - SMD VLMW33S2V1-5K8L-08
Standard LEDs - SMD White PLCC-2 635mcd

Standard LEDs - SMD White PLCC-2 635mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMW33S2V1-5K8L-08TR-ND 35M3101 VLMW33S2V1-5K8L-08
Product Name LED Indication - Discrete Led, White, 2.4Mm, 900Mcd; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.4mm
LED Type White White; White
Viewing Angle 120 degrees 60 degrees
Luminous Intensity 562 milliCandela 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details