Vishay Precision Group Led, White, 180Mcd, Full Reel; Led Color Vishay VLMW1500-GS08.

Description
LED, WHITE, 180MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No
Description
LED, WHITE, 180MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led, White, 180Mcd, Full Reel; Led Color Vishay - 28AC5594 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 180Mcd, Full Reel; Led Color Vishay
28AC5594
Led, White, 180Mcd, Full Reel; Led Color Vishay 28AC5594
LED, WHITE, 180MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

LED, WHITE, 180MCD, FULL REEL; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Luminous Intensity:180mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC5594
Product Name Led, White, 180Mcd, Full Reel; Led Color Vishay
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1356-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED Indication - Discrete - 67-SML-LX1210IGC-TR/RTR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details