Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 047098-SML-LX15SIC-T
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 3.00mm
Current - Test: 20mA
Wavelength - Peak: 636nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 047098-SML-LX15SIC-TR |
| Product Name | LED Indication - Discrete - SML-LX15SIC-TR |
| LED Type | Red; Red |
| Peak Wavelength | 636 nm (6360 Å) |
| Viewing Angle | 140 degrees |