Vishay Precision Group LED Indication - Discrete VLMV3100-GS18

Description
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead
Request a Quote Datasheet
Description
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMV3100-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMV3100-GS18-ND
LED Indication - Discrete VLMV3100-GS18-ND
Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Green, Red 571nm Green, 620nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMV3100-GS18
Standard LEDs - SMD VLMV3100-GS18
Standard LEDs - SMD Red 620nm PLCC-2 10mcd

Standard LEDs - SMD Red 620nm PLCC-2 10mcd

Buy Now Datasheet
Led, Green / Red, 2.4Mm, 6Mcd, 625Nm, Full Reel; Led Color Vishay - 62W1166 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green / Red, 2.4Mm, 6Mcd, 625Nm, Full Reel; Led Color Vishay
62W1166
Led, Green / Red, 2.4Mm, 6Mcd, 625Nm, Full Reel; Led Color Vishay 62W1166
LED, GREEN / RED, 2.4MM, 6MCD, 625NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:60°; Lens Shape:Cylindrical; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

LED, GREEN / RED, 2.4MM, 6MCD, 625NM, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:60°; Lens Shape:Cylindrical; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 2A - 4 weeks RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMV3100-GS18-ND VLMV3100-GS18 62W1166
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Green / Red, 2.4Mm, 6Mcd, 625Nm, Full Reel; Led Color Vishay
LED Package: 3-SMD, J-Lead 2.4mm
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 120 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1125-1417-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBDW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details