Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Win Source Part Number: 1103924-VLMTG1300-GS
Category: Optoelectronics>LED Indication - Discrete
Series: CHIPLED
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 130°
Millicandela Rating: 260.5mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Height (Max): 1.00mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
Alternative Parts (Cross-Reference): MC703-1063; 598-8070-102F; 598-8070-107F; 598-8060-107F; SML-LX0603GW-TR; APT1608CGCK; APT1608SGCVLMTG1300-
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: VLMTG1300-GS08DKR,VL
Base Product Number: VLMTG1300
20mA 260.5mcd -35°C~+85°C Positive post 571nm Green-yellow 130° 75mW 3.2V 0603 Light Emitting Diodes (LED) ROHS
Standard LEDs - SMD True Green Clear Non-Diff
LED, GREEN, 450MCD, 525NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:450mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, GREEN, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:525nm; Luminous Intensity:450mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
LED, Green, 525 nm, 3.2 V, 20 mA, 450 mcd RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 7730452 | 7730452P | VLMTG1300-GS08TR-ND | 1103924-VLMTG1300-GS08 | VLMTG1300-GS08 | VLMTG1300-GS08 | 82T8685 | 48W3646 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Standard LEDs - SMD | Led, Green, 450Mcd, 525Nm, Full Reel; Led Color Vishay | Led, Green, 525 Nm, 3.2 V, 20 Ma, 450 Mcd Rohs Compliant Vishay |
| LED Package: | 1.6 x 0.8 x 0.8mm | 0603 (1608 Metric) | ||||||
| LED Type | Green; Green | Green | Green; Green | Yellow; Green; Green-yellow | Green; Green | |||
| Peak Wavelength | 525 nm (5250 Å) | 530 nm (5300 Å) | 525 nm (5250 Å) | 571 nm (5710 Å) | 525 nm (5250 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | 130 degrees | |||
| Luminous Intensity | 450 milliCandela | 260 milliCandela | 260 milliCandela | 450 milliCandela |