Vishay Precision Group LED Indication - Discrete - VLMT3100-GS08 VLMT3100-GS08

Description
Manufacturer: Vishay Win Source Part Number: 108238-VLMT3100-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.1mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 108238-VLMT3100-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.1mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMT3100-GS08
108238-VLMT3100-GS08
LED Indication - Discrete - VLMT3100-GS08 108238-VLMT3100-GS08
Manufacturer: Vishay Win Source Part Number: 108238-VLMT3100-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 1.1mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 2mA Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 108238-VLMT3100-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 1.1mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 2mA
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - VLMT3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMT3100-GS08CT-ND
LED Indication - Discrete VLMT3100-GS08CT-ND
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMT3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMT3100-GS08DKR-ND
LED Indication - Discrete VLMT3100-GS08DKR-ND
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMT3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMT3100-GS08TR-ND
LED Indication - Discrete VLMT3100-GS08TR-ND
Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 619nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LEDs - 7104847 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm

LED Uni-Color Red 635nm

Supplier's Site
LEDs - 7104847P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm

LED Uni-Color Red 635nm

Supplier's Site
LEDs - 1451973 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Red 635nm

LED Uni-Color Red 635nm

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMT3100-GS08
Standard LEDs - SMD VLMT3100-GS08
Standard LEDs - SMD Red Non-Diffused 2.5mcd(typ)@2mA

Standard LEDs - SMD Red Non-Diffused 2.5mcd(typ)@2mA

Buy Now Datasheet
Led, Red, 625 Nm, 2.2 V, 2 Ma, 1.1 Mcd Rohs Compliant Vishay - 48W7143 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 625 Nm, 2.2 V, 2 Ma, 1.1 Mcd Rohs Compliant Vishay
48W7143
Led, Red, 625 Nm, 2.2 V, 2 Ma, 1.1 Mcd Rohs Compliant Vishay 48W7143
LED, Red, 625 nm, 2.2 V, 2 mA, 1.1 mcd RoHS Compliant: Yes

LED, Red, 625 nm, 2.2 V, 2 mA, 1.1 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2 - 866-VLMT3100-GS08 - Utmel Electronic Limited
Hong Kong, China
3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2
866-VLMT3100-GS08
3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2 866-VLMT3100-GS08
3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2

3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 108238-VLMT3100-GS08 VLMT3100-GS08CT-ND 7104847 7104847P VLMT3100-GS08 48W7143 866-VLMT3100-GS08
Product Name LED Indication - Discrete - VLMT3100-GS08 LED Indication - Discrete LEDs LEDs Standard LEDs - SMD Led, Red, 625 Nm, 2.2 V, 2 Ma, 1.1 Mcd Rohs Compliant Vishay 3 x 2.8 x 1.75 mm Red 120° 1.1 mcd 2.2 V 7 mA Non Diffused SMT LED - PLCC-2
LED Type Red; Red Red Red; Clear Red; Red
Peak Wavelength 619 nm (6190 Å) 635 nm (6350 Å) 625 nm (6250 Å) 635 nm (6350 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees
Forward Voltage 2.2 volts 2.2 volts 2.9 volts 2.2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238221-SSF-LXH103LGD - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 80 degrees
View Details
2 suppliers
Wide Angle TO-46 850 nm Emitter, High-Temperature - OD-850WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details