Marktech Optoelectronics LED Chips MTC280LS-UV

Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet
Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Chips MTC280LS-UV
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTC280LS-UV
Product Name LED Chips
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
High Brightness LED - C503B-WAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details