Vishay Intertechnology, Inc. LED Indication - Discrete VLMS33S1T2-GS18

Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS33S1T2-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS33S1T2-GS18-ND
LED Indication - Discrete VLMS33S1T2-GS18-ND
Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS33S1T2-GS18
Standard LEDs - SMD VLMS33S1T2-GS18
Standard LEDs - SMD Red Clear Non-Diff 180-450mcd@30mA

Standard LEDs - SMD Red Clear Non-Diff 180-450mcd@30mA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS33S1T2-GS18-ND VLMS33S1T2-GS18
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 641 nm (6410 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLR-56VRT32CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1232-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details