Vishay Intertechnology, Inc. LED Indication - Discrete VLMS31J2L1-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS31J2L1-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS31J2L1-GS08-ND
LED Indication - Discrete VLMS31J2L1-GS08-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS31J2L1-GS08
Standard LEDs - SMD VLMS31J2L1-GS08
Standard LEDs - SMD Red PLCC-2 630nm 8mcd

Standard LEDs - SMD Red PLCC-2 630nm 8mcd

Buy Now Datasheet
Led, Red, 14Mcd, 630Nm, Full Reel; Led Color Vishay - 62W1159 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 14Mcd, 630Nm, Full Reel; Led Color Vishay
62W1159
Led, Red, 14Mcd, 630Nm, Full Reel; Led Color Vishay 62W1159
LED, RED, 14MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:14mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, 14MCD, 630NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:630nm; Luminous Intensity:14mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS31J2L1-GS08-ND VLMS31J2L1-GS08 62W1159
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Red, 14Mcd, 630Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 10 milliCandela 14 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
Oval LED lamps - SLI-430Y2U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details