Vishay Intertechnology, Inc. LED Indication - Discrete - VLMS21J2L1-GS08 VLMS21J2L1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117171-VLMS21J2L1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 10mA Wavelength - Dominant: 628nm Wavelength - Peak: 640nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117171-VLMS21J2L1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 10mA Wavelength - Dominant: 628nm Wavelength - Peak: 640nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMS21J2L1-GS08
1117171-VLMS21J2L1-GS08
LED Indication - Discrete - VLMS21J2L1-GS08 1117171-VLMS21J2L1-GS08
Manufacturer: Vishay Win Source Part Number: 1117171-VLMS21J2L1-G S08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 10mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 10mA Wavelength - Dominant: 628nm Wavelength - Peak: 640nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117171-VLMS21J2L1-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 10mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm
Current - Test: 10mA
Wavelength - Dominant: 628nm
Wavelength - Peak: 640nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD MiniLED
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - VLMS21J2L1-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS21J2L1-GS08-ND
LED Indication - Discrete VLMS21J2L1-GS08-ND
Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS21J2L1-GS08
Standard LEDs - SMD VLMS21J2L1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet
Surface-Mount/axial Led Lamp,orange-Red,white Diffused,led-8D Vishay - 98M4656 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,orange-Red,white Diffused,led-8D Vishay
98M4656
Surface-Mount/axial Led Lamp,orange-Red,white Diffused,led-8D Vishay 98M4656
Surface-Mount/Axial LED Lamp,Orange-Red,Whit e Diffused,LED-8d

Surface-Mount/Axial LED Lamp,Orange-Red,White Diffused,LED-8d

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117171-VLMS21J2L1-GS08 VLMS21J2L1-GS08-ND VLMS21J2L1-GS08 98M4656
Product Name LED Indication - Discrete - VLMS21J2L1-GS08 LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,orange-Red,white Diffused,led-8D Vishay
LED Type Red; Red Red
Peak Wavelength 628 nm (6280 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.1 volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details