Vishay Intertechnology, Inc. LED Indication - Discrete VLMS2100-GS08

Description
Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS2100-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS2100-GS08-ND
LED Indication - Discrete VLMS2100-GS08-ND
Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 628nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMS2100-GS08
116904-VLMS2100-GS08
LED Indication - Discrete - VLMS2100-GS08 116904-VLMS2100-GS08
Manufacturer: Vishay Win Source Part Number: 116904-VLMS2100-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 7.1mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 10mA Wavelength - Dominant: 628nm Wavelength - Peak: 640nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 116904-VLMS2100-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 7.1mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm
Current - Test: 10mA
Wavelength - Dominant: 628nm
Wavelength - Peak: 640nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD MiniLED
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS2100-GS08
Standard LEDs - SMD VLMS2100-GS08
Standard LEDs - SMD Red Clear Non-Diff 3.55-9mcd@10mA

Standard LEDs - SMD Red Clear Non-Diff 3.55-9mcd@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS2100-GS08-ND 116904-VLMS2100-GS08 VLMS2100-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMS2100-GS08 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 628 nm (6280 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 754-2177-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Viewing Angle 120 degrees
View Details
2 suppliers
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details