Vishay Precision Group Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay VLMS1500-GS08.

Description
LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: No
Datasheet
Description
LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay - 30AC2415 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay
30AC2415
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay 30AC2415
LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: No

LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30AC2415
Product Name Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay
LED Type Red; Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 130 degrees
Luminous Intensity 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details