Vishay Precision Group LED Indication - Discrete VLMS1500-GS08

Description
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMS1500-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1500-GS08TR-ND
LED Indication - Discrete VLMS1500-GS08TR-ND
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMS1500-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1500-GS08CT-ND
LED Indication - Discrete VLMS1500-GS08CT-ND
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMS1500-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1500-GS08DKR-ND
LED Indication - Discrete VLMS1500-GS08DKR-ND
Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Red 631nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMS1500-GS08
812714-VLMS1500-GS08
LED Indication - Discrete - VLMS1500-GS08 812714-VLMS1500-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 812714-VLMS1500-GS08 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 130° Millicandela Rating: 54mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Supplier Device Package: 0402 Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 1.00mm x 0.50mm Manufacturer Package: 0402 Height (Maximum): 0.55mm Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 2A (4 Weeks) Part Number Series: VLM1500

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 812714-VLMS1500-GS08
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 130°
Millicandela Rating: 54mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Supplier Device Package: 0402
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.00mm x 0.50mm
Manufacturer Package: 0402
Height (Maximum): 0.55mm
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2A (4 Weeks)
Part Number Series: VLM1500

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS1500-GS08
Standard LEDs - SMD VLMS1500-GS08
Standard LEDs - SMD 0402 SUPER RED Non-Diff

Standard LEDs - SMD 0402 SUPER RED Non-Diff

Buy Now Datasheet
Led, Red, 54Mcd, 0402; Led Color Vishay - 12X9116 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 54Mcd, 0402; Led Color Vishay
12X9116
Led, Red, 54Mcd, 0402; Led Color Vishay 12X9116
LED, RED, 54MCD, 0402; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:65°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 54MCD, 0402; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:65°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 54Mcd, 631Nm, Smd, 0402; Led Colour Vishay - 06AC6528 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 54Mcd, 631Nm, Smd, 0402; Led Colour Vishay
06AC6528
Led, Red, 54Mcd, 631Nm, Smd, 0402; Led Colour Vishay 06AC6528
LED, RED, 54MCD, 631NM, SMD, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

LED, RED, 54MCD, 631NM, SMD, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:1005; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes

Supplier's Site
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay - 27W9799 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay
27W9799
Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay 27W9799
LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 54MCD, 631NM, 0402, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMS1500-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMS1500-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMS1500-GS08
20mA 54mcd -30°C~+85°C 631nm Red 130° 75mW 2V 0402 Light Emitting Diodes (LED) ROHS

20mA 54mcd -30°C~+85°C 631nm Red 130° 75mW 2V 0402 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMS1500-GS08TR-ND 812714-VLMS1500-GS08 VLMS1500-GS08 12X9116 06AC6528 27W9799 VLMS1500-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMS1500-GS08 Standard LEDs - SMD Led, Red, 54Mcd, 0402; Led Color Vishay Led, Red, 54Mcd, 631Nm, Smd, 0402; Led Colour Vishay Led, Red, 54Mcd, 631Nm, 0402, Full Reel; Led Color Vishay Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 0402 (1005 Metric)
LED Type Red Red; Red Red; Red Red Red; Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 65 degrees 130 degrees 130 degrees 130 degrees
Luminous Intensity 54 milliCandela 54 milliCandela 54 milliCandela 54 milliCandela 54 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-2102-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details