Vishay Precision Group LEDs VLMS1300-GS08

Description
Vishay VLMS1300-GS08 LED
Request a Quote Datasheet
Description
Vishay VLMS1300-GS08 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 7730458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS1300-GS08 LED

Vishay VLMS1300-GS08 LED

Supplier's Site
LEDs - 7730458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS1300-GS08 LED

Vishay VLMS1300-GS08 LED

Supplier's Site
LEDs - 1652943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vishay VLMS1300-GS08 LED

Vishay VLMS1300-GS08 LED

Supplier's Site
LED Indication - Discrete - VLMS1300-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1300-GS08DKR-ND
LED Indication - Discrete VLMS1300-GS08DKR-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMS1300-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1300-GS08TR-ND
LED Indication - Discrete VLMS1300-GS08TR-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMS1300-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMS1300-GS08CT-ND
LED Indication - Discrete VLMS1300-GS08CT-ND
Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Red 631nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - VLMS1300-GS08 - 743093-VLMS1300-GS08 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - VLMS1300-GS08
743093-VLMS1300-GS08
LED Indication - Discrete - VLMS1300-GS08 743093-VLMS1300-GS08
Manufacturer: Vishay Win Source Part Number: 743093-VLMS1300-GS08 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1632+ Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 743093-VLMS1300-GS08
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1632+
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - VLMS1300-GS08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
VLMS1300-GS08
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) VLMS1300-GS08
20mA 54mcd 631nm Red 130° 2V 0603 Light Emitting Diodes (LED) ROHS

20mA 54mcd 631nm Red 130° 2V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
Led, Red, 1.6Mm X 0.8Mm, 54Mcd, 631Nm, Full Reel; Led Color Vishay - 82T8684 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm X 0.8Mm, 54Mcd, 631Nm, Full Reel; Led Color Vishay
82T8684
Led, Red, 1.6Mm X 0.8Mm, 54Mcd, 631Nm, Full Reel; Led Color Vishay 82T8684
LED, RED, 1.6MM X 0.8MM, 54MCD, 631NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130° RoHS Compliant: Yes

LED, RED, 1.6MM X 0.8MM, 54MCD, 631NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130° RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 631 Nm, 2 V, 20 Ma, 54 Mcd Rohs Compliant Vishay - 48W3642 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 631 Nm, 2 V, 20 Ma, 54 Mcd Rohs Compliant Vishay
48W3642
Led, Red, 631 Nm, 2 V, 20 Ma, 54 Mcd Rohs Compliant Vishay 48W3642
LED, Red, 631 nm, 2 V, 20 mA, 54 mcd RoHS Compliant: Yes

LED, Red, 631 nm, 2 V, 20 mA, 54 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 631Nm; Led Color Vishay - 76T8666 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 631Nm; Led Color Vishay
76T8666
Led, Red, 631Nm; Led Color Vishay 76T8666
LED, RED, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 631NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.6mm x 0.8mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:631nm; Luminous Intensity:54mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMS1300-GS08
Standard LEDs - SMD VLMS1300-GS08
Standard LEDs - SMD Super Red Clear Non-Diff

Standard LEDs - SMD Super Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7730458P 7730458 VLMS1300-GS08DKR-ND 743093-VLMS1300-GS08 VLMS1300-GS08 82T8684 48W3642 VLMS1300-GS08
Product Name LEDs LEDs LED Indication - Discrete LED Indication - Discrete - VLMS1300-GS08 Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) Led, Red, 1.6Mm X 0.8Mm, 54Mcd, 631Nm, Full Reel; Led Color Vishay Led, Red, 631 Nm, 2 V, 20 Ma, 54 Mcd Rohs Compliant Vishay Standard LEDs - SMD
Forward Voltage 2.4 volts 2 volts 2 volts 2 volts
LED Package: 1.6 x 0.8 x 0.8mm 0603 (1608 Metric) 1.6mm x 0.8mm
LED Type Red; Red Red Red; Red Red; Red
Peak Wavelength 631 nm (6310 Å) 639 nm (6390 Å) 631 nm (6310 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Optoelectronics - LED Indication - Discrete - 1241670-SLI-343Y8C3F - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Specs
LED Type Red; Red (x 2)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details