ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSB-LX02SRC

Description
Win Source Part Number: 1238099-SSB-LX02SRC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 3.6V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1326R,LU20441,SSB LX02SRC,67-1326 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1238099-SSB-LX02SRC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 3.6V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1326R,LU20441,SSB LX02SRC,67-1326 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238099-SSB-LX02SRC
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238099-SSB-LX02SRC
Win Source Part Number: 1238099-SSB-LX02SRC Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 3.6V Standard Package: 1,000 Configuration: 1 High x 2 Wide Viewing Angle: 160° Millicandela Rating: 50mcd Wavelength - Peak: 660nm Current: 30mA Lens Type: Clear Mounting Type: Through Hole, Right Angle Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1326R,LU20441,SSB LX02SRC,67-1326 Product Status: Obsolete

Win Source Part Number: 1238099-SSB-LX02SRC
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 2)
Package: Bulk
Voltage Rating: 3.6V
Standard Package: 1,000
Configuration: 1 High x 2 Wide
Viewing Angle: 160°
Millicandela Rating: 50mcd
Wavelength - Peak: 660nm
Current: 30mA
Lens Type: Clear
Mounting Type: Through Hole, Right Angle
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1326R,LU20441,SSBLX02SRC,67-1326
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238099-SSB-LX02SRC
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 2)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX15SYC-TR - 805559-SML-LX15SYC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details