Vishay Intertechnology, Inc. LED Indication - Discrete VLMP31H2J2-GS08

Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMP31H2J2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMP31H2J2-GS08TR-ND
LED Indication - Discrete 751-VLMP31H2J2-GS08TR-ND
Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 560nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMP31H2J2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMP31H2J2-GS08DKR-ND
LED Indication - Discrete 751-VLMP31H2J2-GS08DKR-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 751-VLMP31H2J2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMP31H2J2-GS08CT-ND
LED Indication - Discrete 751-VLMP31H2J2-GS08CT-ND
LED GREEN CLEAR 2PLCC SMD

LED GREEN CLEAR 2PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMP31H2J2-GS08
Standard LEDs - SMD VLMP31H2J2-GS08
Standard LEDs - SMD Green Clear Non-Diff

Standard LEDs - SMD Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMP31H2J2-GS08TR-ND VLMP31H2J2-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
SOT 23 RED/GRN SMD LED - AM23ESGC - Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red; Green
Peak Wavelength 568 to 617 nm (5680 to 6170 Å)
View Details
4 suppliers