Vishay Intertechnology, Inc. LED Indication - Discrete VLMP232M2P1-GS08

Description
Green 558nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 558nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMP232M2P1-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMP232M2P1-GS08-ND
LED Indication - Discrete VLMP232M2P1-GS08-ND
Green 558nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 558nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMP232M2P1-GS08
Standard LEDs - SMD VLMP232M2P1-GS08
Standard LEDs - SMD Green Clear Non-Diff

Standard LEDs - SMD Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMP232M2P1-GS08-ND VLMP232M2P1-GS08
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 555 nm (5550 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307DKR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details