Vishay Intertechnology, Inc. SMD Color Led Lighting VLMP20D2G1-GS08

Description
Visible LED, SINGLE COLOR LED, PURE GREEN, 1.5 mm, GREEN, SMD, 2 PIN Product overview: VLMP20D2G1-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMP20D2G1-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Visible LED, SINGLE COLOR LED, PURE GREEN, 1.5 mm, GREEN, SMD, 2 PIN Product overview: VLMP20D2G1-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMP20D2G1-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Color Led Lighting
125-VLMP20D2G1-GS08
SMD Color Led Lighting 125-VLMP20D2G1-GS08
Visible LED, SINGLE COLOR LED, PURE GREEN, 1.5 mm, GREEN, SMD, 2 PIN Product overview: VLMP20D2G1-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMP20D2G1-GS08 can be used for catalog matching and distributor lookup.

Visible LED, SINGLE COLOR LED, PURE GREEN, 1.5 mm, GREEN, SMD, 2 PIN Product overview: VLMP20D2G1-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMP20D2G1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - LED Indication - Discrete - VLMP20D2G1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
VLMP20D2G1-GS08
Optoelectronics - LED Indication - Discrete VLMP20D2G1-GS08
Win Source Part Number: 1371719-VLMP20D2G1-G S08 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 48 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series: MiniLED Package: Tape & Reel Product Status: Active Package / Case: 2-SMD, J-Lead Supplier Device Package: SMD MiniLED Base Product Number: VLMP20 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.20mm L x 1.40mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Configuration: Standard Height (Max): 1.40mm Lens Transparency: Clear Millicandela Rating: 1.4mcd Lens Style: Rectangle with Flat Top Lens Size: 1.50mm x 0.90mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Viewing Angle: 120° Wavelength - Dominant: 560nm Wavelength - Peak: 565nm

Win Source Part Number: 1371719-VLMP20D2G1-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 48 pct.
MSL Level: 2A (4 Weeks)
Mfr: Vishay Semiconductor Opto Division
Series: MiniLED
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Supplier Device Package: SMD MiniLED
Base Product Number: VLMP20
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.20mm L x 1.40mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Configuration: Standard
Height (Max): 1.40mm
Lens Transparency: Clear
Millicandela Rating: 1.4mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.50mm x 0.90mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Viewing Angle: 120°
Wavelength - Dominant: 560nm
Wavelength - Peak: 565nm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 125-VLMP20D2G1-GS08 VLMP20D2G1-GS08
Product Name SMD Color Led Lighting Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details