Vishay Intertechnology, Inc. LED Indication - Discrete VLMO333U2AB-GS08

Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO333U2AB-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO333U2AB-GS08CT-ND
LED Indication - Discrete VLMO333U2AB-GS08CT-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO333U2AB-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO333U2AB-GS08TR-ND
LED Indication - Discrete VLMO333U2AB-GS08TR-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO333U2AB-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO333U2AB-GS08DKR-ND
LED Indication - Discrete VLMO333U2AB-GS08DKR-ND
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
Led, Orange, 950Mcd, 605Nm, Full Reel; Led Color Vishay - 62W1138 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 950Mcd, 605Nm, Full Reel; Led Color Vishay
62W1138
Led, Orange, 950Mcd, 605Nm, Full Reel; Led Color Vishay 62W1138
LED, ORANGE, 950MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:950mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, ORANGE, 950MCD, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:950mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO333U2AB-GS08
Standard LEDs - SMD VLMO333U2AB-GS08
Standard LEDs - SMD Orange SMD PLCC2

Standard LEDs - SMD Orange SMD PLCC2

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO333U2AB-GS08CT-ND 62W1138 VLMO333U2AB-GS08
Product Name LED Indication - Discrete Led, Orange, 950Mcd, 605Nm, Full Reel; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange Orange; Orange
Peak Wavelength 611 nm (6110 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 950 milliCandela 950 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Circular LED lamp - SLR-56YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers