Vishay Intertechnology, Inc. LED Indication - Discrete VLMO3101-GS08

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMO3101-GS08-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO3101-GS08-ND
LED Indication - Discrete VLMO3101-GS08-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMO3101-GS08
057299-VLMO3101-GS08
LED Indication - Discrete - VLMO3101-GS08 057299-VLMO3101-GS08
Manufacturer: Vishay Win Source Part Number: 057299-VLMO3101-GS08 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 8mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 605nm Wavelength - Peak: 605nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 057299-VLMO3101-GS08
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 605nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO3101-GS08
Standard LEDs - SMD VLMO3101-GS08
Standard LEDs - SMD Soft orange PLCC-2 605nm 8.6mcd

Standard LEDs - SMD Soft orange PLCC-2 605nm 8.6mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMO3101-GS08-ND 057299-VLMO3101-GS08 VLMO3101-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMO3101-GS08 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details