Vishay Intertechnology, Inc. Standard LEDs - SMD VLMO30K1L2-GS18

Description
Standard LEDs - SMD Orange Clr Non-Diff 7.1-18mcd@2mA
Datasheet
Description
Standard LEDs - SMD Orange Clr Non-Diff 7.1-18mcd@2mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO30K1L2-GS18
Standard LEDs - SMD VLMO30K1L2-GS18
Standard LEDs - SMD Orange Clr Non-Diff 7.1-18mcd@2mA

Standard LEDs - SMD Orange Clr Non-Diff 7.1-18mcd@2mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VLMO30K1L2-GS18
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular high-brightness LED lamp - SLI-560DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details