The VLMO235U1V2-GS08 is a high-power Mini SMD LED in a 2.3 mm × 1.3 mm × 1.4 mm package, designed for automotive and industrial lighting applications such as dashboard illumination and indicator backlights. It uses AlInGaP on Si technology with a soft orange color, emitting light at a dominant wavelength of 600 to 611 nm and a forward voltage of 1.8 to 2.6 V at 20 mA. The luminous intensity ranges from 450 to 1120 mcd at 20 mA, with a half-intensity angle of ±60°. It is AEC-Q101 qualified, withstands up to 2 kV ESD per JESD22-A114-B, and operates from -40 °C to +100 °C. The device supports IR reflow soldering and is supplied in 8 mm tape.
Single Color LED, Product overview: VLMO235U1V2-GS08 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-VLMO235U1V2-GS08
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 125-VLMO235U1V2-GS08 |
| Product Name | Color Led Lighting |