Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Orange 605nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
LED, ORANGE, 1400MCD, 605NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:1400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
LED, ORANGE, 605NM, FULL REEL; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:50mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:1400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Standard LEDs - SMD Soft Orange Clear Non-Diff
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2576928 | 751-VLMO233U1AA-GS08TR-ND | 89T2200 | VLMO233U1AA-GS08 |
| Product Name | LEDs | LED Indication - Discrete | Led, Orange, 1400Mcd, 605Nm; Led Color Vishay | Standard LEDs - SMD |
| Forward Voltage | 2.6 volts | 2.1 volts | 2.1 volts | |
| LED Package: | 2-SMD, J-Lead | |||
| LED Type | Orange | Orange; Orange | ||
| Peak Wavelength | 611 nm (6110 Å) | 605 nm (6050 Å) | ||
| Viewing Angle | 120 degrees | 120 degrees |