Vishay Intertechnology, Inc. LED Indication - Discrete - VLMO20J2M1-GS08 VLMO20J2M1-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117168-VLMO20J2M1-G S08 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117168-VLMO20J2M1-G S08 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMO20J2M1-GS08
1117168-VLMO20J2M1-GS08
LED Indication - Discrete - VLMO20J2M1-GS08 1117168-VLMO20J2M1-GS08
Manufacturer: Vishay Win Source Part Number: 1117168-VLMO20J2M1-G S08 Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 14mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117168-VLMO20J2M1-GS08
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 14mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm
Current - Test: 2mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 610nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD MiniLED
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - VLMO20J2M1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO20J2M1-GS08TR-ND
LED Indication - Discrete VLMO20J2M1-GS08TR-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO20J2M1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO20J2M1-GS08CT-ND
LED Indication - Discrete VLMO20J2M1-GS08CT-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMO20J2M1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMO20J2M1-GS08DKR-ND
LED Indication - Discrete VLMO20J2M1-GS08DKR-ND
Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 1.8V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMO20J2M1-GS08
Standard LEDs - SMD VLMO20J2M1-GS08
Standard LEDs - SMD Orange Clr Non-Diff

Standard LEDs - SMD Orange Clr Non-Diff

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117168-VLMO20J2M1-GS08 VLMO20J2M1-GS08TR-ND VLMO20J2M1-GS08
Product Name LED Indication - Discrete - VLMO20J2M1-GS08 LED Indication - Discrete Standard LEDs - SMD
LED Type Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 610 nm (6100 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details