Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Amber 616nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Standard LEDs - SMD Amber 630mcd; 616nm 2.1V Vf PLCC-2
Standard LEDs - SMD Amber 630mcd; 616nm 2.1V Vf PLCC-2
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMK335U1V2-GS08TR-ND | VLMK335U1V2-GS08 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Amber | |
| Peak Wavelength | 622 nm (6220 Å) | |
| Viewing Angle | 120 degrees |