Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Surface-Mount/Axial LED Lamp,Orange-Red,Diff
Standard LEDs - SMD Red Clear Non-Diff 112-224mcd@20mA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMK31R1S1-GS18-ND | 98M4587 | VLMK31R1S1-GS18 |
| Product Name | LED Indication - Discrete | Surface-Mount/axial Led Lamp,orange-Red,diffused,led-8D Vishay | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | ||
| LED Type | Red | ||
| Peak Wavelength | 643 nm (6430 Å) | ||
| Viewing Angle | 120 degrees |