Vishay Intertechnology, Inc. LED Indication - Discrete VLMK31Q1R2-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 751-VLMK31Q1R2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK31Q1R2-GS08TR-ND
LED Indication - Discrete 751-VLMK31Q1R2-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK31Q1R2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK31Q1R2-GS08CT-ND
LED Indication - Discrete 751-VLMK31Q1R2-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK31Q1R2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK31Q1R2-GS08DKR-ND
LED Indication - Discrete 751-VLMK31Q1R2-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Surface-Mount/axial Led Lamp,orange-Red,diffused,led-8D Vishay - 98M4584 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,orange-Red,diffused,led-8D Vishay
98M4584
Surface-Mount/axial Led Lamp,orange-Red,diffused,led-8D Vishay 98M4584
Surface-Mount/Axial LED Lamp,Orange-Red,Diff used,LED-8d

Surface-Mount/Axial LED Lamp,Orange-Red,Diffused,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK31Q1R2-GS08
Standard LEDs - SMD VLMK31Q1R2-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 751-VLMK31Q1R2-GS08TR-ND 98M4584 VLMK31Q1R2-GS08
Product Name LED Indication - Discrete Surface-Mount/axial Led Lamp,orange-Red,diffused,led-8D Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Chip LED with reflector - SML-012DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details