Vishay Intertechnology, Inc. LED Indication - Discrete VLMK3105-GS18

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK3105-GS18-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK3105-GS18-ND
LED Indication - Discrete VLMK3105-GS18-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK3105-GS18
Standard LEDs - SMD VLMK3105-GS18
Standard LEDs - SMD Red PLCC-2 630nm 50mcd

Standard LEDs - SMD Red PLCC-2 630nm 50mcd

Buy Now Datasheet
Smd-Led Red Plcc2 Vishay - 66W5585 - Newark, An Avnet Company
Chicago, IL, United States
Smd-Led Red Plcc2 Vishay
66W5585
Smd-Led Red Plcc2 Vishay 66W5585
SMD-LED RED PLCC2

SMD-LED RED PLCC2

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK3105-GS18-ND VLMK3105-GS18 66W5585
Product Name LED Indication - Discrete Standard LEDs - SMD Smd-Led Red Plcc2 Vishay
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012M8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers