Vishay Intertechnology, Inc. LED Indication - Discrete - VLMK3105-GS08 VLMK3105-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057298-VLMK3105-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057298-VLMK3105-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMK3105-GS08
057298-VLMK3105-GS08
LED Indication - Discrete - VLMK3105-GS08 057298-VLMK3105-GS08
Manufacturer: Vishay Win Source Part Number: 057298-VLMK3105-GS08 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 63mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057298-VLMK3105-GS08
Packaging: Reel - TR
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 63mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK3105-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK3105-GS08TR-ND
LED Indication - Discrete 751-VLMK3105-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK3105-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK3105-GS08CT-ND
LED Indication - Discrete 751-VLMK3105-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 751-VLMK3105-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
751-VLMK3105-GS08DKR-ND
LED Indication - Discrete 751-VLMK3105-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK3105-GS08
Standard LEDs - SMD VLMK3105-GS08
Standard LEDs - SMD Red Non-Diffused 90mcd(max)@10mA

Standard LEDs - SMD Red Non-Diffused 90mcd(max)@10mA

Buy Now Datasheet
Surface-Mount/axial Led Lamp,red,led-8D Vishay - 98M4592 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,red,led-8D Vishay
98M4592
Surface-Mount/axial Led Lamp,red,led-8D Vishay 98M4592
Surface-Mount/Axial LED Lamp,Red,LED-8d

Surface-Mount/Axial LED Lamp,Red,LED-8d

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 057298-VLMK3105-GS08 751-VLMK3105-GS08TR-ND VLMK3105-GS08 98M4592
Product Name LED Indication - Discrete - VLMK3105-GS08 LED Indication - Discrete Standard LEDs - SMD Surface-Mount/axial Led Lamp,red,led-8D Vishay
LED Type Red; Red Red
Peak Wavelength 630 nm (6300 Å) 643 nm (6430 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details