Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Standard LEDs - SMD Red PLCC-2 630nm 50mcd
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMK3100-GS18-ND | VLMK3100-GS18 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Red | |
| Peak Wavelength | 643 nm (6430 Å) | |
| Viewing Angle | 120 degrees |