Vishay Intertechnology, Inc. LED Indication - Discrete VLMK3100-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK3100-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK3100-GS08DKR-ND
LED Indication - Discrete VLMK3100-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK3100-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK3100-GS08TR-ND
LED Indication - Discrete VLMK3100-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK3100-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK3100-GS08CT-ND
LED Indication - Discrete VLMK3100-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1141030-VLMK3100-GS08
Optoelectronics - LED Indication - Discrete 1141030-VLMK3100-GS08
Win Source Part Number: 1141030-VLMK3100-GS0 8 Category: Optoelectronics>LED Indication - Discrete Series: VLM3 Color: Red Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 50mcd Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 10mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Height (Max): 1.85mm Package / Case: 2-SMD, J-Lead Supplier Device Package: 2-PLCC Dimension: 3.00mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Alternative Parts (Cross-Reference): VLMK3100GS08; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-1467-6,751-1467- 2,751-1467-1,VLMK310 0-GS08CT,VLMK3100GS0 8,VLMK3100-GS08TR,75 1-1467-6-ND,VLMK3100 -GS08DKR,751-1467-1- ND,751-1467-2-ND Base Product Number: VLMK3100

Win Source Part Number: 1141030-VLMK3100-GS08
Category: Optoelectronics>LED Indication - Discrete
Series: VLM3
Color: Red
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 10mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Height (Max): 1.85mm
Package / Case: 2-SMD, J-Lead
Supplier Device Package: 2-PLCC
Dimension: 3.00mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Alternative Parts (Cross-Reference): VLMK3100GS08;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1467-6,751-1467-2,751-1467-1,VLMK3100-GS08CT,VLMK3100GS08,VLMK3100-GS08TR,751-1467-6-ND,VLMK3100-GS08DKR,751-1467-1-ND,751-1467-2-ND
Base Product Number: VLMK3100

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK3100-GS08
Standard LEDs - SMD VLMK3100-GS08
Standard LEDs - SMD Red Non-Diffused 50mcd(typ)@10mA

Standard LEDs - SMD Red Non-Diffused 50mcd(typ)@10mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK3100-GS08DKR-ND 1141030-VLMK3100-GS08 VLMK3100-GS08
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details