Vishay Intertechnology, Inc. LED Indication - Discrete VLMK23P2S1-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK23P2S1-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK23P2S1-GS08TR-ND
LED Indication - Discrete VLMK23P2S1-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK23P2S1-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK23P2S1-GS08CT-ND
LED Indication - Discrete VLMK23P2S1-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK23P2S1-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK23P2S1-GS08DKR-ND
LED Indication - Discrete VLMK23P2S1-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay - 98M4580 - Newark, An Avnet Company
Chicago, IL, United States
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay
98M4580
Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay 98M4580
Surface-Mount/Axial LED Lamp,Orange-Red,LED- 8d

Surface-Mount/Axial LED Lamp,Orange-Red,LED-8d

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK23P2S1-GS08
Standard LEDs - SMD VLMK23P2S1-GS08
Standard LEDs - SMD Red Clear Non-Diff

Standard LEDs - SMD Red Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK23P2S1-GS08TR-ND 98M4580 VLMK23P2S1-GS08
Product Name LED Indication - Discrete Surface-Mount/axial Led Lamp,orange-Red,led-8D Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 846-1132-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241736-SML-LXR851SIC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details
2 suppliers