ROHM Semiconductor USA, LLC LED Indication - Discrete - SLA-360MT3F SLA-360MT3F

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794510-SLA-360MT3F Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 20mA Wavelength - Dominant: 570nm Family Name: SLA-370L Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.25mm Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; GSG3809X; 4318F5; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 794510-SLA-360MT3F Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 20mA Wavelength - Dominant: 570nm Family Name: SLA-370L Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.25mm Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; GSG3809X; 4318F5; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SLA-360MT3F
794510-SLA-360MT3F
LED Indication - Discrete - SLA-360MT3F 794510-SLA-360MT3F
Manufacturer: Rohm Semiconductor Win Source Part Number: 794510-SLA-360MT3F Packaging: Bulk Mounting Style: Through Hole Color: Green Package: Radial Viewing Angle: 40° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 100mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Voltage - Forward (Vf) (Typ): 2.3V Current - Test: 20mA Wavelength - Dominant: 570nm Family Name: SLA-370L Categories: Optoelectronics Manufacturer Package: T-1 Height (Maximum): 5.25mm Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; GSG3809X; 4318F5; Introduction Date: November 10, 1998 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 794510-SLA-360MT3F
Packaging: Bulk
Mounting Style: Through Hole
Color: Green
Package: Radial
Viewing Angle: 40°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 100mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Voltage - Forward (Vf) (Typ): 2.3V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Family Name: SLA-370L
Categories: Optoelectronics
Manufacturer Package: T-1
Height (Maximum): 5.25mm
Alternative Parts (Cross-Reference): 6324-15SUGC/S400-A5; TLGD262; GSG3809X; 4318F5;
Introduction Date: November 10, 1998
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Indication - Discrete - 846-1132-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-1132-ND
LED Indication - Discrete 846-1132-ND
Green 570nm LED Indication - Discrete 2.3V Radial

Green 570nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 794510-SLA-360MT3F 846-1132-ND
Product Name LED Indication - Discrete - SLA-360MT3F LED Indication - Discrete
LED Type Green; Green Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 40 degrees 40 degrees
Forward Voltage 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLC-22YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
LED Indication - Discrete - 1497-XZCBDMYK53W-9CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details