Vishay Intertechnology, Inc. LED Indication - Discrete VLMK2300-GS08

Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMK2300-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK2300-GS08DKR-ND
LED Indication - Discrete VLMK2300-GS08DKR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK2300-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK2300-GS08CT-ND
LED Indication - Discrete VLMK2300-GS08CT-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMK2300-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMK2300-GS08TR-ND
LED Indication - Discrete VLMK2300-GS08TR-ND
Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Red 630nm LED Indication - Discrete 1.9V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMK2300-GS08
1279385-VLMK2300-GS08
LED Indication - Discrete - VLMK2300-GS08 1279385-VLMK2300-GS08
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279385-VLMK2300-GS0 8 Series: MiniLED Packaging: Reel - TR Color: Red Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Voltage - Forward (Vf) (Typ): 1.9V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 643nm Size: 2.20mm L x 1.40mm W Family Name: VLMK2300 Categories: Optoelectronics Manufacturer Homepage: www.vishay.com Manufacturer Package: SMD MiniLED Height (Maximum): 1.40mm Alternative Parts (Cross-Reference): CMD28-21VRC/TR8; 597-5112-407F; 597-3021-507F; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279385-VLMK2300-GS08
Series: MiniLED
Packaging: Reel - TR
Color: Red
Package: 2-SMD, J-Lead
Mounting: SMD
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm
Voltage - Forward (Vf) (Typ): 1.9V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 643nm
Size: 2.20mm L x 1.40mm W
Family Name: VLMK2300
Categories: Optoelectronics
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SMD MiniLED
Height (Maximum): 1.40mm
Alternative Parts (Cross-Reference): CMD28-21VRC/TR8; 597-5112-407F; 597-3021-507F;
Introduction Date: December 19, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK2300-GS08
Standard LEDs - SMD VLMK2300-GS08
Standard LEDs - SMD Red MiniLED 630nm 90mcd

Standard LEDs - SMD Red MiniLED 630nm 90mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMK2300-GS08DKR-ND 1279385-VLMK2300-GS08 VLMK2300-GS08
Product Name LED Indication - Discrete LED Indication - Discrete - VLMK2300-GS08 Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.20mm L x 1.40mm W
LED Type Red Red; Red
Peak Wavelength 643 nm (6430 Å) 630 nm (6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
Reverse mount available chip LED - SML-811WT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers