Vishay Intertechnology, Inc. LED Indication - Discrete - VLMK2000-GS08 VLMK2000-GS08

Description
Manufacturer: Vishay Win Source Part Number: 1117166-VLMK2000-GS0 8 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 622nm Wavelength - Peak: 615nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1117166-VLMK2000-GS0 8 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 622nm Wavelength - Peak: 615nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - VLMK2000-GS08
1117166-VLMK2000-GS08
LED Indication - Discrete - VLMK2000-GS08 1117166-VLMK2000-GS08
Manufacturer: Vishay Win Source Part Number: 1117166-VLMK2000-GS0 8 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 16mcd Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm Current - Test: 2mA Wavelength - Dominant: 622nm Wavelength - Peak: 615nm Height (Max): 1.40mm Categories: Optoelectronics Status: Active Case / Package: SMD MiniLED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117166-VLMK2000-GS08
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.8V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 16mcd
Lens Style/Size: Rectangle with Flat Top, 1.50mm x 0.90mm
Current - Test: 2mA
Wavelength - Dominant: 622nm
Wavelength - Peak: 615nm
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD MiniLED
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMK2000-GS08
Standard LEDs - SMD VLMK2000-GS08
Standard LEDs - SMD Amber 622nm 16mcd Mini SMD

Standard LEDs - SMD Amber 622nm 16mcd Mini SMD

Buy Now Datasheet
Mini Smd Lc Amber Vishay - 66W5582 - Newark, An Avnet Company
Chicago, IL, United States
Mini Smd Lc Amber Vishay
66W5582
Mini Smd Lc Amber Vishay 66W5582
MINI SMD LC AMBER

MINI SMD LC AMBER

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1117166-VLMK2000-GS08 VLMK2000-GS08 66W5582
Product Name LED Indication - Discrete - VLMK2000-GS08 Standard LEDs - SMD Mini Smd Lc Amber Vishay
LED Type Amber
Peak Wavelength 622 nm (6220 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details