Vishay Precision Group LED Indication - Discrete VLMG31L1M2-GS08

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG31L1M2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31L1M2-GS08DKR-ND
LED Indication - Discrete VLMG31L1M2-GS08DKR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG31L1M2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31L1M2-GS08TR-ND
LED Indication - Discrete VLMG31L1M2-GS08TR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG31L1M2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31L1M2-GS08CT-ND
LED Indication - Discrete VLMG31L1M2-GS08CT-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - VLMG31L1M2-GS08
1117163-VLMG31L1M2-GS08
LED Indication - Discrete - VLMG31L1M2-GS08 1117163-VLMG31L1M2-GS08
Manufacturer: Vishay Win Source Part Number: 1117163-VLMG31L1M2-G S08 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 120° Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 1.85mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1117163-VLMG31L1M2-GS08
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 120°
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 1.85mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LEDs - 7104834 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm PLCC

LED Uni-Color Green 565nm PLCC

Supplier's Site
LEDs - 7104834P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm PLCC

LED Uni-Color Green 565nm PLCC

Supplier's Site
LEDs - 1652910 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Uni-Color Green 565nm PLCC

LED Uni-Color Green 565nm PLCC

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG31L1M2-GS08
Standard LEDs - SMD VLMG31L1M2-GS08
Standard LEDs - SMD Green Clear Non-Diff

Standard LEDs - SMD Green Clear Non-Diff

Buy Now Datasheet
Led, Green, 13.7Mcd, 572Nm; Led Color Vishay - 60AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 13.7Mcd, 572Nm; Led Color Vishay
60AC3936
Led, Green, 13.7Mcd, 572Nm; Led Color Vishay 60AC3936
LED, GREEN, 13.7MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:13.7mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, 13.7MCD, 572NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:572nm; Luminous Intensity:13.7mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 28Mcd, 575Nm, Full Reel; Led Color Vishay - 98M4567 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 28Mcd, 575Nm, Full Reel; Led Color Vishay
98M4567
Led, Green, 28Mcd, 575Nm, Full Reel; Led Color Vishay 98M4567
LED, GREEN, 28MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:28mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 28MCD, 575NM, FULL REEL; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:28mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG31L1M2-GS08DKR-ND 1117163-VLMG31L1M2-GS08 7104834 7104834P VLMG31L1M2-GS08 60AC3936 98M4567
Product Name LED Indication - Discrete LED Indication - Discrete - VLMG31L1M2-GS08 LEDs LEDs Standard LEDs - SMD Led, Green, 13.7Mcd, 572Nm; Led Color Vishay Led, Green, 28Mcd, 575Nm, Full Reel; Led Color Vishay
LED Package: 2-SMD, J-Lead 3 x 2.8mm
LED Type Green Green; Green Green; Clear Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 575 nm (5750 Å) 572 nm (5720 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees 120 degrees 60 degrees
Luminous Intensity 20 milliCandela 28 milliCandela 13.7 milliCandela 28 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLR-332YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details