Vishay Precision Group LED Indication - Discrete VLMG31K1L2-GS08

Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - VLMG31K1L2-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31K1L2-GS08DKR-ND
LED Indication - Discrete VLMG31K1L2-GS08DKR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG31K1L2-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31K1L2-GS08TR-ND
LED Indication - Discrete VLMG31K1L2-GS08TR-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - VLMG31K1L2-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
VLMG31K1L2-GS08CT-ND
LED Indication - Discrete VLMG31K1L2-GS08CT-ND
Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, Green, 2.4Mm, 18Mcd, 575Nm; Led Color Vishay - 35M3070 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 18Mcd, 575Nm; Led Color Vishay
35M3070
Led, Green, 2.4Mm, 18Mcd, 575Nm; Led Color Vishay 35M3070
LED, GREEN, 2.4MM, 18MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 18MCD, 575NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:575nm; Luminous Intensity:18mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
VLMG31K1L2-GS08
Standard LEDs - SMD VLMG31K1L2-GS08
Standard LEDs - SMD Green Clear Non-Diff

Standard LEDs - SMD Green Clear Non-Diff

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number VLMG31K1L2-GS08DKR-ND 35M3070 VLMG31K1L2-GS08
Product Name LED Indication - Discrete Led, Green, 2.4Mm, 18Mcd, 575Nm; Led Color Vishay Standard LEDs - SMD
LED Package: 2-SMD, J-Lead 2.4mm
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 575 nm (5750 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 13 milliCandela 18 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX23SUGC-TR - 1252032-SML-LX23SUGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details