Green 569nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Standard LEDs - SMD Green PLCC-2 572nm 12mcd
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | VLMG3105-GS18-ND | VLMG3105-GS18 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Green | |
| Peak Wavelength | 565 nm (5650 Å) | |
| Viewing Angle | 120 degrees |